AENOR - UNE-EN IEC 62271-107

High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV (Endorsed by Asociación Española de Normalización in November of 2019.)

active, Most Current
Organization: AENOR
Publication Date: 1 November 2019
Status: active
Page Count: 63
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

UNE-EN IEC 62271-107
November 1, 2019
High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV (Endorsed by Asociación Española de Normalización in November of 2019.)
A description is not available for this item.

References

Advertisement