AENOR - UNE-EN 3740

Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/315 °C (Endorsed by Asociación Española de Normalización in December of 2019.)

active, Most Current
Organization: AENOR
Publication Date: 1 December 2019
Status: active
Page Count: 11
ICS Code (Bolts, screws, studs): 49.030.20

Document History

UNE-EN 3740
December 1, 2019
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/315 °C (Endorsed by Asociación Española de Normalización in December of 2019.)
A description is not available for this item.
March 14, 1997
AEROSPACE SERIES. BOLTS, SHOULDERED, THIN HEXAGONAL HEAD, CLOSE TOLERANCE SHANK, SHORT THREAD, IN TITANIUM ALLOY, ANODIZED, MOS2 LUBRICATED. CLASSIFICATION: 1 100 MPA (AT AMBIENT TEMPERATURE)/315 ºC.
A description is not available for this item.
Advertisement