AENOR - UNE-EN 50465/A1
Gas appliances - Combined heat and power appliance of nominal heat input inferior or equal to 70 kW (Endorsed by Asociación Española de Normalización in January of 2020.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Fuel cells): | 27.070 |
| ICS Code (Gas heaters): | 97.100.20 |
| ICS Code (Heaters using other sources of energy): | 97.100.99 |
Document History
UNE-EN 50465/A1
January 1, 2020
Gas appliances - Combined heat and power appliance of nominal heat input inferior or equal to 70 kW (Endorsed by Asociación Española de Normalización in January of 2020.)
A description is not available for this item.
March 1, 2015
Gas appliances - Combined heat and power appliance of nominal heat input inferior or equal to 70 kW (Endorsed by AENOR in March of 2015.)
A description is not available for this item.
July 7, 2010
Gas appliances - Fuel cell gas heating appliance - Fuel cell gas heating appliance of nominal heat input inferior or equal to 70 kW
A description is not available for this item.