AENOR - UNE-CEN ISO/TS 21083-2

Test method to measure the efficiency of air filtration media against spherical nanomaterials - Part 2: Size range from 3 nm to 30 nm (ISO/TS 21083-2:2019) (Endorsed by Asociación Española de Normalización in May of 2019.)

active, Most Current
Organization: AENOR
Publication Date: 1 May 2019
Status: active
Page Count: 63
ICS Code (Ventilation and air-conditioning systems): 91.140.30

Document History

UNE-CEN ISO/TS 21083-2
May 1, 2019
Test method to measure the efficiency of air filtration media against spherical nanomaterials - Part 2: Size range from 3 nm to 30 nm (ISO/TS 21083-2:2019) (Endorsed by Asociación Española de Normalización in May of 2019.)
A description is not available for this item.
Advertisement