DIN EN ISO 717-1
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO/DIS 717-1:2019); German and English version prEN ISO 717-1:2019
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2020 |
| Status: | inactive |
| Page Count: | 61 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
Document History
May 1, 2021
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO 717-1:2020)
A description is not available for this item.
DIN EN ISO 717-1
January 1, 2020
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO/DIS 717-1:2019); German and English version prEN ISO 717-1:2019
A description is not available for this item.
June 1, 2013
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO 717-1:2013)
This part of ISO 717:
a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows;
b) takes into consideration...
November 1, 2006
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO 717-1:1996 + AM1:2006)
This part of ISO 717
a) defines single-number quantities for airborne sound insulation in buildings and building elements such as walls, floors, doors and windows;
b) takes into consideration the...
January 1, 1997
Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO 717-1:1996)
A description is not available for this item.