DIN 65320

Aerospace series - Pan head bolts, close tolerance, with internal offset cruciform ribbed drive recess and short-length MJ thread, steel, nominal tensile strength 1 100 MPa, for temperatures up to 235 °C; Text in German and English

inactive
Organization: DIN
Publication Date: 1 December 2019
Status: inactive
Page Count: 19
ICS Code (Bolts, screws, studs): 49.030.20

Document History

October 1, 2020
Aerospace series - Pan head bolts, close tolerance, with internal offset cruciform ribbed drive recess and short-length MJ thread, steel, nominal tensile strength 1 100 MPa, for temperatures up to 235 °C; Text in German and English
A description is not available for this item.
DIN 65320
December 1, 2019
Aerospace series - Pan head bolts, close tolerance, with internal offset cruciform ribbed drive recess and short-length MJ thread, steel, nominal tensile strength 1 100 MPa, for temperatures up to 235 °C; Text in German and English
A description is not available for this item.
June 1, 2015
Aerospace series - Pan head bolts, close tolerance, with internal offset cruciform ribbed drive recess and short-length MJ thread, steel, nominal tensile strength 1 100 MPa, for temperatures up to 235 °C; Text in German and English
This document specifies specifications pertinent to manufacture and use such as dimensions and designation, material, surface treatment, marking and technical specifications.
October 1, 2014
Aerospace series - Pan head bolts, close tolerance, with internal offset cruciform ribbed drive recess and short-length MJ thread, steel, nominal tensile strength 1100 MPa, for temperatures up to 235 °C; Text in German and English
A description is not available for this item.
December 1, 1993
Aerospace; pan head bolts, close tolerance, with internal offset cruciform ribbed drive recess and short-length MJ thread, steel; nominal tensile strength 1100 MPa, for temperatures up to 235 °C
A description is not available for this item.
Advertisement