DIN EN 3740

Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/315 °C; German and English version EN 3740:2019

active, Most Current
Organization: DIN
Publication Date: 1 December 2019
Status: active
Page Count: 21
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 3740
December 1, 2019
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/315 °C; German and English version EN 3740:2019
A description is not available for this item.
May 1, 2019
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version FprEN 3740:2019
A description is not available for this item.
November 1, 1996
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German version EN 3740:1996
A description is not available for this item.
Advertisement