AFNOR - NF EN 303364-3

Primary Surveillance Radar (PSR) - Harmonised Standard for access to radio spectrum - Part 3 : air Traffic Control (ATC) PSR sensors operating in the frequency band 8 500 MHz to 10 000 MHz (X band) (V1.1.1)

active, Most Current
Organization: AFNOR
Publication Date: 8 February 2020
Status: active
ICS Code (Construction of airports): 93.120
ICS Code (Telecommunications in general): 33.020

Document History

NF EN 303364-3
February 8, 2020
Primary Surveillance Radar (PSR) - Harmonised Standard for access to radio spectrum - Part 3 : air Traffic Control (ATC) PSR sensors operating in the frequency band 8 500 MHz to 10 000 MHz (X band) (V1.1.1)
A description is not available for this item.
Advertisement