AFNOR - NF EN IEC 62209-3

Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Part 3 : vector measurement-based systems (Frequency range of 600 MHz to 6 GHz)

active, Most Current
Organization: AFNOR
Publication Date: 22 November 2019
Status: active
ICS Code (Radiation protection): 13.280
ICS Code (Telephone equipment): 33.050.10
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

NF EN IEC 62209-3
November 22, 2019
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Part 3 : vector measurement-based systems (Frequency range of 600 MHz to 6 GHz)
A description is not available for this item.
Advertisement