AFNOR - NF EN 4161
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification : 1 100 PMa (at ambient temperature)/235 °C
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 23 October 2019 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NF EN 4161
October 23, 2019
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification : 1 100 PMa (at ambient temperature)/235 °C
A description is not available for this item.
June 1, 2010
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification : 1 100 PMa (at ambient temperature) / 235 °C
A description is not available for this item.