CENELEC - EN 50163
Railway applications - Supply voltages of traction systems
| Organization: | CENELEC |
| Publication Date: | 1 November 2004 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Electric traction equipment): | 29.280 |
scope:
This European Standard specifies the main characteristics of the supply voltages of traction systems, such as traction fixed installations, including auxiliary devices fed by the contact line, and rolling stock, for use in the following applications:
- railways;
- guided mass transport systems such as tramways, elevated and underground railways mountain railways, and trolleybus systems;
- material transportation systems.
This European Standard does not apply to
- mine traction systems in underground mines,
- cranes, transportable platforms and similar transportation equipment on rails, temporary structures (e.g. exhibition structures ) in so far as these are not supplied directly or via transformers from the contact line system and are not endangered by the traction power supply system,
- suspended cable cards,
- funicular railways.
This European Standard deals with long term overvoltages as shown in the Annex A.
Document History