DIN 65339

Aerospace series - Hexagon bolts, close tolerance, with short-length MJ thread, corrosion-resisting steel - Nominal tensile strength 1100 MPa, for temperatures up to 425 °C; Text in German and English

inactive
Organization: DIN
Publication Date: 1 March 2020
Status: inactive
Page Count: 24
ICS Code (Bolts, screws, studs): 49.030.20

Document History

July 1, 2021
Aerospace series - Hexagon bolts, close tolerance, with short-length MJ thread, corrosion-resisting steel - Nominal tensile strength 1 100 MPa, for temperatures up to 425 °C; Text in German and English
A description is not available for this item.
DIN 65339
March 1, 2020
Aerospace series - Hexagon bolts, close tolerance, with short-length MJ thread, corrosion-resisting steel - Nominal tensile strength 1100 MPa, for temperatures up to 425 °C; Text in German and English
A description is not available for this item.
April 1, 1998
Aerospace - Hexagon bolts, close tolerance, with short-length MJ thread, corrosion-resisting steel - Nominal tensile strength 1100 MPa, for temperatures up to 425 °C
A description is not available for this item.
Advertisement