CSA - ISO/IEC 19794-2-19

Information technology — Biometric data interchange formats — Part 2: Finger minutiae data

inactive
Organization: CSA
Publication Date: 1 January 2019
Status: inactive
Page Count: 88
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 19794 specifies a concept and data formats for representation of fingerprints using the fundamental notion of minutiae. It is generic, in that it may be applied and used in a wide range of application areas where automated fingerprint recognition is involved. This part of ISO/IEC 19794 contains definitions of relevant terms, a description of how minutiae shall be determined, data formats for containing the data for both general use and for use with cards, and conformance information. Guidelines and values for matching and decision parameters are provided in an informative annex.

Document History

January 1, 2020
Information technology — Biometric data interchange formats — Part 2: Finger minutiae data
This part of ISO/IEC 19794 specifies a concept and data formats for representation of fingerprints using the fundamental notion of minutiae. It is generic, in that it may be applied and used in a...
ISO/IEC 19794-2-19
January 1, 2019
Information technology — Biometric data interchange formats — Part 2: Finger minutiae data
This part of ISO/IEC 19794 specifies a concept and data formats for representation of fingerprints using the fundamental notion of minutiae. It is generic, in that it may be applied and used in a...

References

Advertisement