CSA - ISO/IEC 19794-6-19
Information technology — Biometric data interchange formats — Part 6: Iris image data
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 19794 specifies two alternative image interchange formats for biometric authentication systems that utilize iris recognition.
The first is based on a rectilinear image storage format that may be a raw, uncompressed array of intensity values or a compressed format such as that specified by ISO/IEC 15444.
The second format is based on a polar image specification that requires certain pre-processing and image segmentation steps, but produces a much more compact data structure that contains only iris information.
Data that comply with either one of the iris image formats specified in this part of ISO/IEC 19794 are intended to be embedded in a CBEFF-compliant structure in the CBEFF Biometric Data Block (BDB) as specified in ISO/IEC 19785-1.
Document History