CSA - ISO/IEC 19794-8-19
Information technology — Biometric data interchange formats — Part 8: Finger pattern skeletal data
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | inactive |
| Page Count: | 61 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 19794 specifies the interchange format for the exchange of pattern-based skeletal fingerprint recognition data. The data format is generic, in that it may be applied and used in a wide range of application areas where automated fingerprint recognition is involved.
Document History
January 1, 2020
Information technology — Biometric data interchange formats — Part 8: Finger pattern skeletal data
This part of ISO/IEC 19794 specifies the interchange format for the exchange of pattern-based skeletal fingerprint recognition data. The data format is generic in that it can be applied and used in a...
ISO/IEC 19794-8-19
January 1, 2019
Information technology — Biometric data interchange formats — Part 8: Finger pattern skeletal data
This part of ISO/IEC 19794 specifies the interchange format for the exchange of pattern-based skeletal fingerprint recognition data. The data format is generic, in that it may be applied and used in...