CENELEC - EN IEC 63078
Installations for electroheating and electromagnetic processing - Test methods for induction through-heating installations
| Organization: | CENELEC |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Electric furnaces): | 25.180.10 |
scope:
This document specifies the test procedures, conditions and methods for determining the main performance parameters and operational characteristics of induction through-heating installations.
Measurements and tests that are solely used for the verification of safety requirements of the installations are outside the scope of this document and are covered by IEC 60519-1 and IEC 60519-3.
This document is applicable to the induction heating installations which through-heat the whole or part of metal billet or workpiece for its subsequent hot forming (e.g. forging, extruding and rolling), using low, mains or medium frequencies. It is possible to use it as a reference for other induction heating installations for heat-treatment and other purposes as well as superconducting DC induction through-heating installations.
This document includes the concept and material on energy efficiency dealing with the electrical and processing parts of the installations, as well as the overall performance.
Document History