CEN - EN 4244
Aerospace series - Heat resisting alloy FE-PM1708 - Vacuum arc remelted - Hardened and tempered - Bars - a or D ≤ 200 mm - 1 000 MPa ≤ Rm ≤ 1 140 MPa
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Other materials): | 49.025.99 |
scope:
This document specifies the requirements relating to:
Heat resisting alloy FE-PM1708
Vacuum arc remelted
Hardened and tempered
Bars
a or D ≤ 200 mm
1 000 MPa ≤ Rm ≤ 1 140 MPa
for aerospace applications.
Document History
EN 4244
February 1, 2020
Aerospace series - Heat resisting alloy FE-PM1708 - Vacuum arc remelted - Hardened and tempered - Bars - a or D ≤ 200 mm - 1 000 MPa ≤ Rm ≤ 1 140 MPa
This document specifies the requirements relating to:
Heat resisting alloy FE-PM1708
Vacuum arc remelted
Hardened and tempered
Bars
a or D ≤ 200 mm
1 000 MPa ≤ Rm ≤ 1 140 MPa
for aerospace...