AFNOR - NF EN 2997-011

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire resistant or non fire resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 011 : dummy receptacle - Product standard

active, Most Current
Organization: AFNOR
Publication Date: 4 December 2019
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

NF EN 2997-011
December 4, 2019
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire resistant or non fire resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 011 : dummy receptacle - Product standard
A description is not available for this item.
December 1, 2010
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65°C to 175°C continuous , 200°C continuous, 260°C peak - Part 011 : dummy receptacle - Product standard
A description is not available for this item.
Advertisement