AFNOR - NF EN ISO 389-7

Acoustics - Reference zero for the calibration of audiometric equipment - Part 7 : reference threshold of hearing under free-field and diffuse-field listening conditions

active, Most Current
Organization: AFNOR
Publication Date: 27 November 2019
Status: active
ICS Code (Noise with respect to human beings): 13.140

Document History

NF EN ISO 389-7
November 27, 2019
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7 : reference threshold of hearing under free-field and diffuse-field listening conditions
A description is not available for this item.
October 14, 2016
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7 : reference threshold of hearing under free-field and diffuse-field listening conditions - Amendment 1 : reference threshold of hearing at 20 Hz and 18 000 Hz under free-field listening conditions and at 20 Hz under diffuse-field listening conditions
A description is not available for this item.
February 1, 2006
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7 : reference threshold of hearing under free-field and diffuse-field listening conditions
A description is not available for this item.
Advertisement