CEN/TR 17448
Space - Use of GNSS-based positioning for road Intelligent Transport Systems (ITS) - Metrics and Performance levels detailed definition
| Organization: | CEN |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document constitutes the main deliverable from WP1.1 of the GP-START project. It is devoted to a thorough review of the metrics defined in EN 16803-1 and proposes a performance classification for GNSS-based positioning terminals within designed for road applications. It will serve as one of the inputs to the elaboration of prEN 16803-2:2019 and prEN 16803-3:2019.
This document should serve as a starting point for discussion within CEN/CENELEC/JTC 5/WG1 on a consolidated set of performance metrics and associated classification logic. The proposals and conclusions appearing in this document are therefore only preliminary.
Document History