CEN - EN ISO 20932-3

Textiles - Determination of the elasticity of fabrics - Part 3: Narrow fabrics

active, Most Current
Organization: CEN
Publication Date: 1 February 2020
Status: active
Page Count: 26
ICS Code (Textile fabrics): 59.080.30
scope:

This document specifies the test methods which can be used to measure the elasticity and related properties of narrow fabrics. Two methods are itemized: one for the purpose of product quality assurance (method A) and the other for product performance when in use (method B).

Document History

EN ISO 20932-3
February 1, 2020
Textiles - Determination of the elasticity of fabrics - Part 3: Narrow fabrics
This document specifies the test methods which can be used to measure the elasticity and related properties of narrow fabrics. Two methods are itemized: one for the purpose of product quality...

References

Advertisement