SNV - SN EN 15869-2

Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 2: On-shore unit, additional requirements

active, Most Current
Organization: SNV
Publication Date: 1 January 2020
Status: active
Page Count: 12
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
ICS Code (Inland navigation vessels): 47.060
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
ICS Code (Construction of waterways, ports and dykes): 93.140

Document History

SN EN 15869-2
January 1, 2020
Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 2: On-shore unit, additional requirements
A description is not available for this item.
June 1, 2010
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 2: Onshore unit, safety requirements
A description is not available for this item.
Advertisement