CEN - EN ISO 16526-1
Non-destructive testing - Measurement and evaluation of the X-ray tube voltage - Part 1: Voltage divider method
| Organization: | CEN |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
This part of ISO 16526 specifies a method for the direct and absolute measurement of the average high voltage of constant potential (DC) X-ray systems on the secondary side of the high voltage generator. The intention is to check the correspondence with the indicated high voltage value on the control unit of the X-ray system.
This method is applied to assure a reproducible operation of X-ray systems because the voltage influences particularly the penetration of materials and the contrast of X-ray images and also the requirements concerning the radiation protection.
Document History