CEN - EN ISO 21904-4

Health and safety in welding and allied processes - Equipment for capture and separation of welding fume - Part 4: Determination of the minimum air volume f low rate of capture devices

active, Most Current
Organization: CEN
Publication Date: 1 March 2020
Status: active
Page Count: 20
ICS Code (Occupational safety. Industrial hygiene): 13.100
ICS Code (Welding equipment): 25.160.30
scope:

This document specifies two methods for establishing the minimum air volume flow rate. One method is dedicated for use with captor hoods, nozzles and slot nozzles with a ratio of slot length to hose diameter of 8:1 or less. The other method is dedicated for use with on-gun extraction devices.

These methods are not applicable to down draught tables.

Document History

EN ISO 21904-4
March 1, 2020
Health and safety in welding and allied processes - Equipment for capture and separation of welding fume - Part 4: Determination of the minimum air volume f low rate of capture devices
This document specifies two methods for establishing the minimum air volume flow rate. One method is dedicated for use with captor hoods, nozzles and slot nozzles with a ratio of slot length to hose...

References

Advertisement