ETSI - TS 103 433-3

High-Performance Single Layer High Dynamic Range (HDR) System for use in Consumer Electronics devices; Part 3: Enhancements for Hybrid Log Gamma (HLG) transfer function based High Dynamic Range (HDR) Systems (SL-HDR3)

inactive
Organization: ETSI
Publication Date: 1 March 2020
Status: inactive
Page Count: 27
scope:

The present document specifies the HDR-to-HDR/SDR content-based dynamic metadata and the post-decoding process. The post-decoding process takes the specified metadata and an HLG HDR signal as input, and enables the reconstruction of an SDR signal (typically 100 cd/m2) or an HDR signal with a maximum luminance ranging from 100 cd/m2 to a maximum luminance that is greater than that of the original HDR signal. This reconstruction process is typically invoked in a Consumer Electronics device such as a TV set, a smartphone, a tablet or a Set Top Box. Besides, it provides information and recommendations on the usage of the described HDR system.

Document History

August 1, 2021
High-Performance Single Layer High Dynamic Range (HDR) System for use in Consumer Electronics devices; Part 3: Enhancements for Hybrid Log Gamma (HLG) transfer function based High Dynamic Range (HDR) Systems (SL-HDR3)
The present document specifies the HDR-to-HDR/SDR content-based dynamic metadata and the post-decoding process. The post-decoding process takes the specified metadata and an HLG HDR signal as input,...
TS 103 433-3
March 1, 2020
High-Performance Single Layer High Dynamic Range (HDR) System for use in Consumer Electronics devices; Part 3: Enhancements for Hybrid Log Gamma (HLG) transfer function based High Dynamic Range (HDR) Systems (SL-HDR3)
The present document specifies the HDR-to-HDR/SDR content-based dynamic metadata and the post-decoding process. The post-decoding process takes the specified metadata and an HLG HDR signal as input,...

References

Advertisement