CENELEC - PREN 50377-15-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 15-1: Type MPO with 12 fibre PPS ferrules terminated on EN 60793-2 category A1a multimode fibre for 50/125 micron multimode fibre - macrobend enhanced fibre only

pending
Organization: CENELEC
Publication Date: 1 March 2020
Status: pending
Page Count: 36
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Product definition

This document contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled 12 fibre multimode MPO connector set (plug adapter plug) meet in order for it to be categorized as an EN standard product.

Since different variants are permitted, product marking details are given in 5.2.

Intermateability

All products conforming to the requirements of this document will intermate and give the specified level of random attenuation and random return loss performance. The intention is that this will be true irrespective of the manufacturing source(s) of the product.

Operating environment

The tests selected combined with the severity and duration are representative of a backplane/back panel indoor application derived from customer premises protected environment as defined in EN 50173 series and ISO/IEC 11801 series and specified as category C in EN IEC 61753-1.

Reliability

Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this document does not guarantee the reliability of the product. This is expected to be predicted using a recognized reliability assessment programme.

Quality assurance

Compliance with this document does not guarantee the manufacturing consistency of the product. This is expected to be maintained using a recognized quality assurance programme.

Document History

PREN 50377-15-1
March 1, 2020
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 15-1: Type MPO with 12 fibre PPS ferrules terminated on EN 60793-2 category A1a multimode fibre for 50/125 micron multimode fibre - macrobend enhanced fibre only
Product definition This document contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled 12 fibre multimode...
February 1, 2011
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 15-1: Type MPO with 12-fibre PPS ferrules terminated on IEC 60793-2 category A1a multimode fibre for 50/125 micron multimode fibre
Product definition This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled 12 fibre...

References

Advertisement