CENELEC - EN 62841-4-1

Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 4-1: Particular requirements for chain saws

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2020
Status: active
Page Count: 66
ICS Code (Electric tools): 25.140.20
scope:

This standard applies to chain saws for cutting wood and designed for use by one person. This standard does not cover chain saws designed for use in conjunction with a guide-plate and riving knife or in any other way such as with a support or as a stationary or transportable machine.

This standard does not apply to

- chain saws for tree service as defined in ISO 11681-2; or

- pole-mounted pruners.

NOTE 101 Pole-mounted pruners will be covered by a future part of IEC 62841.

The chain saws covered by this standard are designed only to be operated with the right hand on the rear handle and the left hand on the front handle.

This standard covers all significant hazards, hazardous situations or hazardous events relevant for tools covered by this standard.

NOTE Z101 Essential requirements not mentioned in Table ZZ.1 are deemed to be not applicable, because the corresponding hazards are either not significant for tools covered by this standard or do not require specific action by the designer.

Document History

December 1, 2022
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 4-1: Particular requirements for chain saws
A description is not available for this item.
EN 62841-4-1
March 1, 2020
Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 4-1: Particular requirements for chain saws
This standard applies to chain saws for cutting wood and designed for use by one person. This standard does not cover chain saws designed for use in conjunction with a guide-plate and riving knife or...

References

Advertisement