ETSI - TS 136 579-4
LTE; Mission Critical (MC) services over LTE; Part 4: Test Applicability and Implementation Conformance Statement (ICS) proforma specification
| Organization: | ETSI |
| Publication Date: | 1 April 2020 |
| Status: | inactive |
| Page Count: | 9 |
scope:
The present document provides the Implementation Conformance Statement (ICS) proforma for testing Client or Server implementations for compliance to the Mission Critical Services over LTE protocol requirements defined by 3GPP, and in accordance with the relevant guidance given in ISO/IEC 9646-1 [7] and ISO/IEC 9646-7 [8].
The present document specifies the recommended applicability statement for the test cases included in 3GPP TS 36.579-2 [3] and 3GPP TS 36.579-3 [4]. These applicability statements are based on the features implemented in the Client or the Server respectively.
The present document is valid for Mission Critical Services Servers and Clients implemented according to 3GPP releases starting from Release 13 up to the Release indicated on the cover page of the present document.
The present document does not specify applicability or ICS for protocol conformance testing for the EPS (LTE) bearers which carry the Mission Critical Services data sent or received by the Client and/or the Server. These are defined in TS 36.523-2 [6].
Document History