SNV - SN EN 2878+AC

Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235° C

active, Most Current
Organization: SNV
Publication Date: 1 November 2019
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

SN EN 2878+AC
November 1, 2019
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235° C
A description is not available for this item.
Advertisement