CEN ISO/TS 21177

Intelligent transport systems - ITS station security services for secure session establishment and authentication between trusted devices

inactive
Organization: CEN
Publication Date: 1 October 2019
Status: inactive
Page Count: 98
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
ICS Code (IT Security): 35.030
scope:

This document contains specifications for a set of ITS station security services required to ensure the authenticity of the source and integrity of information exchanged between trusted entities:

- devices operated as bounded secured managed entities, i.e. "ITS Station Communication Units" (ITS-SCU) and "ITS station units" (ITS-SU) specified in ISO 21217, and

- between ITS-SUs (composed of one or several ITS-SCUs) and external trusted entities such as sensor and control networks.

These services include authentication and secure session establishment which are required to exchange information in a trusted and secure manner.

These services are essential for many ITS applications and services including time-critical safety applications, automated driving, remote management of ITS stations (ISO 24102-2[5]), and roadside/infrastructure related services.

Document History

April 1, 2023
Intelligent transport systems - ITS station security services for secure session establishment and authentication between trusted devices
This document contains specifications for a set of ITS station security services required to ensure the authenticity of the source and integrity of information exchanged between trusted entities,...
CEN ISO/TS 21177
October 1, 2019
Intelligent transport systems - ITS station security services for secure session establishment and authentication between trusted devices
This document contains specifications for a set of ITS station security services required to ensure the authenticity of the source and integrity of information exchanged between trusted entities: —...

References

Advertisement