DS/EN 302 842-2 V1.4.1

VHF air-ground and air-air Digital Link (VDL) Mode 4 radio equipment; Technical characteristics and methods of measurement for aeronautical mobile (airborne) equipment; Part 2: General description and data link layer

active, Most Current
Organization: DS
Publication Date: 28 May 2015
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to the following radio equipment types: - Very High Frequency (VHF) Digital Link (VDL) Mode 4 aeronautical mobile (airborne) radio transmitters, transceivers and receivers for air-ground and air-air communications operating in the VHF band, using Gaussian Filtered Frequency Shift Keying (GFSK) modulation with 25 kHz channel spacing and capable of tuning to any of the 25 kHz channels from 112,000 MHz

Document History

DS/EN 302 842-2 V1.4.1
May 28, 2015
VHF air-ground and air-air Digital Link (VDL) Mode 4 radio equipment; Technical characteristics and methods of measurement for aeronautical mobile (airborne) equipment; Part 2: General description and data link layer
The present document applies to the following radio equipment types: - Very High Frequency (VHF) Digital Link (VDL) Mode 4 aeronautical mobile (airborne) radio transmitters, transceivers and...
Advertisement