DS/EN 301 842-4 V1.3.1
VHF air-ground Digital Link (VDL) Mode 4 radio equipment; Technical characteristics and methods of measurementfor ground-based equipment; Part 4: Point-to-point functions
| Organization: | DS |
| Publication Date: | 28 May 2015 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document applies to the following radio equipment types: 1) Very High Frequency (VHF) Digital Link (VDL) Mode 4 ground-based radio transmitters and receivers for air-ground communications operating in the VHF band, using Gaussian-filtered Frequency Shift Keying (GFSK) Modulation with 25 kHz channel spacing and capable of tuning to any of the 25 kHz channels from 112,000 MHz to 136,975 MHz as defined in ICAO VHF Digi
Document History