DS/EN 301 842-1 V1.4.1

VHF air-ground Digital Link (VDL) Mode 4 radio equipment; Technical characteristics and methods of measurement for ground-based equipment; Part 1: EN for ground equipment

active, Most Current
Organization: DS
Publication Date: 28 May 2015
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to the following radio equipment types: - Very High Frequency (VHF) Digital Link (VDL) Mode 4 ground-based radio transmitters and receivers for air-ground communications operating in the VHF band, using Gaussian-filtered Frequency Shift Keying (GFSK) Modulation with 25 kHz channel spacing and capable of tuning to any of the 25 kHz channels from 112,000 MHz to 136,975 MHz as defined in ICAO VHF Digit

Document History

DS/EN 301 842-1 V1.4.1
May 28, 2015
VHF air-ground Digital Link (VDL) Mode 4 radio equipment; Technical characteristics and methods of measurement for ground-based equipment; Part 1: EN for ground equipment
The present document applies to the following radio equipment types: - Very High Frequency (VHF) Digital Link (VDL) Mode 4 ground-based radio transmitters and receivers for air-ground communications...
Advertisement