DS/EN 300 330-1 V1.8.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz; Part 1: Technical characteristics and test methods

active, Most Current
Organization: DS
Publication Date: 24 March 2015
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document applies to the following Short Range Device major equipment types: 1) Generic Short range Devices including transmitters operating in the range from 9 kHz to 25 MHz; and 2) inductive loop transmitters operating from 9 kHz to 30 MHz including Radio Frequency Identification (RFID) and EAS equipments; 3) receivers operating from 9 kHz to 30 MHz.

Document History

DS/EN 300 330-1 V1.8.1
March 24, 2015
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz; Part 1: Technical characteristics and test methods
The present document applies to the following Short Range Device major equipment types: 1) Generic Short range Devices including transmitters operating in the range from 9 kHz to 25 MHz; and 2)...
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz; Part 1: Technical characteristics and test methods
The present document applies to the following Short Range Device major equipment types: 1) Generic Short range Devices including transmitters operating in the range from 9 kHz to 25 MHz; and 2)...
Advertisement