DS/EN 302 208-1 V2.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W and in the band 915 MHz to 921 MHz with power levels up to 4 W; Part 1: Technical requirements and methods of measurement
| Organization: | DS |
| Publication Date: | 24 March 2015 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that may be required by a user, nor does it necessarily represent the optimum performance achievable. Radio frequency identification products covered within the present document are considered by definition short-range devices. Power limi
Document History