DSF/PREN 303 213-6-1 V2.1.0

Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 6: Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU for deployed surface movement radar sensors; Sub-part 1: X-band sensors using pulsed signals andtransmitting power up to 100 kW

pending
Organization: DS
Status: pending
ICS Code (Telecommunications in general): 33.020
scope:

The present document applies to X-band radar sensors intended for the surveillance of airport surface movement traffic with the following characteristics: - Operating in one or both of the following frequency ranges: - 9 000 MHz to 9 200 MHz and 9 300 MHz to 9 500 MHz utilizing modulated or unmodulated pulses. - Transmitter Peak Envelope Power up to 100 kW. - The transceiver-antenna connection is using a hollow metallic rectang

Document History

December 20, 2013
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 6: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive for deployed surface movement radar sensors; Sub-part 1: X-band sensors using pulsed signals and transmitting power up to 100 kW
The present document applies to X-band radar sensors intended for the surveillance of airport surface movement traffic with the following characteristics: - Utilizing modulated or unmodulated pulses....
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 6: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive for deployed surface movement radar sensors; Sub-part 1: X-band sensors using pulsed signals and transmitting power up to 100 kW
The present document applies to X-band radar sensors intended for the surveillance of airport surface movement traffic with the following characteristics: - Utilizing modulated or unmodulated pulses....
DSF/PREN 303 213-6-1 V2.1.0
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 6: Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU for deployed surface movement radar sensors; Sub-part 1: X-band sensors using pulsed signals andtransmitting power up to 100 kW
The present document applies to X-band radar sensors intended for the surveillance of airport surface movement traffic with the following characteristics: - Operating in one or both of the following...
Advertisement