DS/EN 302 054-1 V1.2.1
Meteorological Aids (Met Aids); Radiosondes to be used in the 400,15 MHz to 406 MHz frequency range with power levels ranging up to 200 mW; Part 1: Technical characteristics and test methods
active, Most Current
| Organization: | DS |
| Publication Date: | 5 November 2015 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document defines the technical requirements for transmitters used in Radiosondes operating in the range from 400,15 MHz to 406 MHz and with power levels ranging up to 200 mW.
Document History
DS/EN 302 054-1 V1.2.1
November 5, 2015
Meteorological Aids (Met Aids); Radiosondes to be used in the 400,15 MHz to 406 MHz frequency range with power levels ranging up to 200 mW; Part 1: Technical characteristics and test methods
The present document defines the technical requirements for transmitters used in Radiosondes operating in the range from 400,15 MHz to 406 MHz and with power levels ranging up to 200 mW.
Meteorological Aids (Met Aids); Radiosondes to be used in the 400,15 MHz to 406 MHz frequency range with power levels ranging up to 200 mW; Part 1: Technical characteristics and test methods
The present document defines the technical requirements for transmitters used in Radiosondes operating in the range from 400,15 MHz to 406 MHz and with power levels ranging up to 200 mW.