DS/EN 302 454-1 V1.2.1
Meteorological Aids (Met Aids); Radiosondes to be used in the 1 668,4 MHz to 1 690 MHz frequency range; Part 1: Technical characteristics and test methods
active, Most Current
| Organization: | DS |
| Publication Date: | 11 December 2015 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
References are either specific (identified by date of publication and/or edition number or version number) or non-specific. For specific references, only the cited version applies. For non-specific references, the latest version of the referenced document (including any amendments) applies.
Document History
DS/EN 302 454-1 V1.2.1
December 11, 2015
Meteorological Aids (Met Aids); Radiosondes to be used in the 1 668,4 MHz to 1 690 MHz frequency range; Part 1: Technical characteristics and test methods
References are either specific (identified by date of publication and/or edition number or version number) or non-specific. For specific references, only the cited version applies. For non-specific...
Meteorological Aids (Met Aids); Radiosondes to be used in the 1 668,4 MHz to 1 690 MHz frequency range; Part 1: Technical characteristics and test methods
The present document defines the technical requirements for transmitters used in Radiosondes operating in the range from 1 668,4 MHz to 1 690 MHz.