AENOR - UNE-EN 50065-2-1/A1
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz -- Part 2-1: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in residential, commercial and light industrial environments
active, Most Current
| Organization: | AENOR |
| Publication Date: | 8 February 2006 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Switching and signalling systems): | 33.040.30 |
Document History
UNE-EN 50065-2-1/A1
February 8, 2006
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz -- Part 2-1: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in residential, commercial and light industrial environments
A description is not available for this item.
January 30, 2004
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz -- Part 2-1: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in residential, commercial and light industrial environments
A description is not available for this item.