AENOR - UNE-EN 300440-2 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive

active, Most Current
Organization: AENOR
Publication Date: 27 September 2006
Status: active
Page Count: 16
ICS Code (Electromagnetic compatibility in general): 33.100.01

Document History

UNE-EN 300440-2 V1.1.1
September 27, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive
A description is not available for this item.
Advertisement