AENOR - UNE-EN 303-4
Heating boilers - Part 4: Heating boilers with forced draught burners - Special requirements for boilers with forced draught oil burners with outputs up to 70 kW and a maximum operating pressure of 3 bar - Terminology, special requirements, testing and marking
active, Most Current
| Organization: | AENOR |
| Publication Date: | 27 September 1999 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Construction materials and building (Vocabularies)): | 01.040.91 |
| ICS Code (Central heating systems): | 91.140.10 |
Document History
UNE-EN 303-4
September 27, 1999
Heating boilers - Part 4: Heating boilers with forced draught burners - Special requirements for boilers with forced draught oil burners with outputs up to 70 kW and a maximum operating pressure of 3 bar - Terminology, special requirements, testing and marking
A description is not available for this item.