AENOR - UNE-EN 60191-6-2
Mechanical standardization of semiconductor devices -- Part 6-2: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for 1,50 mm, 1,27 mm and 1,00 mm pitch ball and column terminal packages
active, Most Current
| Organization: | AENOR |
| Publication Date: | 10 October 2003 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
Document History
UNE-EN 60191-6-2
October 10, 2003
Mechanical standardization of semiconductor devices -- Part 6-2: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for 1,50 mm, 1,27 mm and 1,00 mm pitch ball and column terminal packages
A description is not available for this item.