AENOR - UNE-EN 300220-3 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM). Short Range Devices (SRD). Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW. Part 3: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive.

active, Most Current
Organization: AENOR
Publication Date: 14 November 2001
Status: active
Page Count: 18
ICS Code (Other aspects related to EMC): 33.100.99
ICS Code (Telecommunication terminal equipment in general): 33.050.01

Document History

UNE-EN 300220-3 V1.1.1
November 14, 2001
Electromagnetic compatibility and Radio spectrum Matters (ERM). Short Range Devices (SRD). Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW. Part 3: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive.
A description is not available for this item.
Advertisement