AENOR - UNE-EN 14620-4

Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between 0 °C and -165 °C - Part 4: Insulation components

active, Most Current
Organization: AENOR
Publication Date: 29 October 2008
Status: active
Page Count: 34
ICS Code (Stationary containers and tanks): 23.020.10

Document History

UNE-EN 14620-4
October 29, 2008
Design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between 0 °C and -165 °C - Part 4: Insulation components
A description is not available for this item.
Advertisement