AENOR - UNE-EN ISO 19131/A1

Geographic information - Data product specifications - Amendment 1: Requirements relating to the inclusion of an application schema and feature catalogue and the treatment of coverages in an application schema (ISO 19131:2007/Amd 1:2011)

inactive
Organization: AENOR
Publication Date: 29 November 2011
Status: inactive
Page Count: 11
ICS Code (IT applications in science): 35.240.70

Document History

September 27, 2023
Geographic information - Data product specifications (ISO 19131:2022)
A description is not available for this item.
UNE-EN ISO 19131/A1
November 29, 2011
Geographic information - Data product specifications - Amendment 1: Requirements relating to the inclusion of an application schema and feature catalogue and the treatment of coverages in an application schema (ISO 19131:2007/Amd 1:2011)
A description is not available for this item.
July 1, 2009
Geographic information - Data product specifications (ISO 19131:2007)
A description is not available for this item.
Advertisement