AENOR - UNE-EN 301489-12 V1.1.1
ElectroMagnetic Compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services. Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frecuency ranges between 4 GHz and 30 GHz in the Fixed Satellite Services (FSS).
active, Most Current
| Organization: | AENOR |
| Publication Date: | 20 February 2002 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Other aspects related to EMC): | 33.100.99 |
| ICS Code (Satellite): | 33.070.40 |
| ICS Code (Telecommunication systems in general): | 33.040.01 |
Document History
UNE-EN 301489-12 V1.1.1
February 20, 2002
ElectroMagnetic Compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services. Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frecuency ranges between 4 GHz and 30 GHz in the Fixed Satellite Services (FSS).
A description is not available for this item.