AENOR - UNE-EN 2258

AEROSPACE SERIES. CIRCULAR TUBES FOR FLUIDS IN ALUMINIUM AND ALUMINIUM ALLOYS. DIAMETER 3,2 MM <= D <= 100 MM. THICKNESS 0,6 MM <= A <= 2,5 MM. DIMENSIONS.

active, Most Current
Organization: AENOR
Publication Date: 24 July 1997
Status: active
Page Count: 9
ICS Code (Aluminium): 49.025.20

Document History

UNE-EN 2258
July 24, 1997
AEROSPACE SERIES. CIRCULAR TUBES FOR FLUIDS IN ALUMINIUM AND ALUMINIUM ALLOYS. DIAMETER 3,2 MM <= D <= 100 MM. THICKNESS 0,6 MM <= A <= 2,5 MM. DIMENSIONS.
A description is not available for this item.
Advertisement