AENOR - UNE-EN 50377-4-2

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 4-2: Type SC/APC simplex 8° terminated on IEC 60793-2-50 of types B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category U

active, Most Current
Organization: AENOR
Publication Date: 8 July 2015
Status: active
Page Count: 36
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

UNE-EN 50377-4-2
July 8, 2015
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 4-2: Type SC/APC simplex 8° terminated on IEC 60793-2-50 of types B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category U
A description is not available for this item.
July 1, 2011
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 4-2: Type SC/APC simplex 8° terminated on IEC 60793-2-50 of types B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category U (Endorsed by AENOR in July of 2011.)
A description is not available for this item.
Advertisement