AENOR - UNE-EN 50075

FLAT NON-WIRABLE TWO-POLE PLUGS, 2,5 A 250 V, WITH CORD, FOR THE CONNECTION OF CLASS II EQUIPMENT FOR HOUSEHOLD AND SIMILAR PURPOSES.

active, Most Current
Organization: AENOR
Publication Date: 9 February 1993
Status: active
Page Count: 27
ICS Code (Plugs, socket-outlets, couplers): 29.120.30

Document History

UNE-EN 50075
February 9, 1993
FLAT NON-WIRABLE TWO-POLE PLUGS, 2,5 A 250 V, WITH CORD, FOR THE CONNECTION OF CLASS II EQUIPMENT FOR HOUSEHOLD AND SIMILAR PURPOSES.
A description is not available for this item.

References

Advertisement