AENOR - UNE-EN 50384

Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz) - Occupational

inactive, Most Current
Organization: AENOR
Publication Date: 19 January 2005
Status: inactive
Page Count: 10
ICS Code (Mobile services in general): 33.070.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

UNE-EN 50384
January 19, 2005
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure to radio frequency electromagnetic fields (110 MHz - 40 GHz) - Occupational
A description is not available for this item.
Advertisement